MCXE380D5R
MCXE380D5R
Active
Description:  SSR RELAY SPST-NO 5A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCXE380D5R Datasheet
History Price: $32.51
In Stock: 1200
MCXE380D5R vs MCX241
Part No
Series
MCX
MCX241
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
15 ~ 32VDC
4 ~ 10VDC
Voltage - Load
48 V ~ 530 V
12 V ~ 280 V
Load Current
5:00:00
1.5 A
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP