MJN3C-N-DC24
MJN3C-N-DC24
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  Omron Automation
History Price: $31.17
In Stock: 12120
MJN3C-N-DC24 vs MJN2CK-AC120
Series
MJN
MJN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
120VAC
Contact Form
3PDT (3 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
600VAC, 28VDC - Max
600VAC, 28VDC - Max
Coil Current
50 mA
14.2 mA
Coil Type
Non Latching
Latching, Single Coil
Features
Lighted Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
102 VAC
Must Release Voltage
-
-
Operating Temperature
20 ms
20 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 70℃
-45℃ ~ 60℃
Operate Time
Silver Alloy
Silver Alloy