☰
MX110CEB
MX110CEB
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX110CEB Datasheet
History Price: $808.28
In Stock: 37200
MX110CEB vs MX16FEC
Part No
Series
MX110
MX16
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
48VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Switching Voltage
1 kA
600 A
Features
-
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud
Connector, Stud
Must Operate Voltage
-55℃ ~ 100℃
-55℃ ~ 90℃
Must Release Voltage
16.5 VDC
30 VDC
Contact Rating (Current)
0.5 VDC
2 VDC