Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX16BEB
MX16BEB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX16BEB Datasheet
History Price: $305.87667
In Stock: 29920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX16BEB vs MX12BC
Part No
MX16BEB
MX12BC
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
MX16
MX12
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Switching Voltage
600 A
200 A
Features
-
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Connector, Stud
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 90℃
-55℃ ~ 100℃
Must Release Voltage
8 VDC
8 VDC
Contact Rating (Current)
0.5 VDC
0.5 VDC