Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Optek Technology OSSRD2002A
OSSRD2002A
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 50-250V
Manufacturer:
Optek Technology
Datasheet:
OSSRD2002A Datasheet
History Price: Obsolete
In Stock: 15680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OSSRD2002A vs OSSRD2001D
Part No
OSSRD2002A
OSSRD2001D
Category
Solid State Relays
Solid State Relays
Manufacturer
Optek Technology
Optek Technology
Series
OSSR
OSSR
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
4 ~ 32VDC
4 ~ 24VDC
Voltage - Load
50 V ~ 250 V
0 V ~ 100 V
Load Current
3:00:00
3:00:00
Termination Style
-
-
Package / Case
PC Pin
PC Pin
Supplier Device Package
4-SIP
4-SIP