☰
PAA150STR
PAA150STR
Active
Description:  SSR RELAY SPST-NO 250MA 0-250V
Manufacturer:  IXYS Corporation
Datasheet:   PAA150STR Datasheet
History Price: $7.39
In Stock: 25840
PAA150STR vs PAA191
Part No
Series
PAA, OptoMOS?
PAA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 400 V
Load Current
250 mA
250 mA
Termination Style
7 Ohms
8 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)