Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PAA191STR
PAA191STR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 250MA 0-400V
Manufacturer:
IXYS Corporation
Datasheet:
PAA191STR Datasheet
History Price: $4.55053
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PAA191STR vs PAA110PTR
Part No
PAA191STR
PAA110PTR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PAA, OptoMOS?
PAA, OptoMOS?
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
250 mA
150 mA
Termination Style
8 Ohms
22 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SMD, Gull Wing