☰
PBB150
PBB150
Active
Description:  SSR RELAY SPST-NC 250MA 0-250V
Manufacturer:  IXYS Corporation
Datasheet:   PBB150 Datasheet
History Price: $7.91
In Stock: 19840
PBB150 vs PBB150PTR
Part No
Series
PBB, OptoMOS?
PBB, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NC (1 Form B) x 2
SPST-NC (1 Form B) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 250 V
Load Current
250 mA
250 mA
Termination Style
7 Ohms
7 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)