Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PBB150STR
PBB150STR
Active
Solid State Relays
Description:
SSR RELAY SPST-NC 250MA 0-250V
Manufacturer:
IXYS Corporation
Datasheet:
PBB150STR Datasheet
History Price: $4.39542
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PBB150STR vs PBB150PTR
Part No
PBB150STR
PBB150PTR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PBB, OptoMOS?
PBB, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NC (1 Form B) x 2
SPST-NC (1 Form B) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 250 V
Load Current
250 mA
250 mA
Termination Style
7 Ohms
7 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)