Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PBB190STR
PBB190STR
Active
Solid State Relays
Description:
SSR RELAY SPST-NC 130MA 0-400V
Manufacturer:
IXYS Corporation
Datasheet:
PBB190STR Datasheet
History Price: $4.22305
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PBB190STR vs PBB150PTR
Part No
PBB190STR
PBB150PTR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PBB, OptoMOS?
PBB, OptoMOS?
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NC (1 Form B) x 2
SPST-NC (1 Form B) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.36VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 250 V
Load Current
130 mA
250 mA
Termination Style
25 Ohms
7 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD, Gull Wing
8-SMD (0.300", 7.62mm)