PLA132
PLA132
Active
Description:  SSR RELAY SPST-NO 600MA 0-60V
Manufacturer:  IXYS Corporation
Datasheet:   PLA132 Datasheet
History Price: $5.12
In Stock: 12800
PLA132 vs PLA191
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
600 mA
0 V ~ 400 V
Load Current
PC Pin
250 mA
Termination Style
6-DIP (0.300", 7.62mm)
8 Ohms
Package / Case
6-DIP
PC Pin
Supplier Device Package
0 V ~ 60 V
6-DIP (0.300", 7.62mm)