PLA134
PLA134
Obsolete
Description:  SSR RELAY SPST-NO 350MA 0-100V
Manufacturer:  IXYS Corporation
Datasheet:   PLA134 Datasheet
History Price: $13.23
In Stock: 12000
PLA134 vs PLA160S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
2.4VDC
Voltage - Load
350 mA
50 mA
Load Current
PC Pin
Gull Wing
Termination Style
6-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Package / Case
6-DIP
6-SMD
Supplier Device Package
0 V ~ 100 V
0 V ~ 300 V