Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA134
PLA134
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 350MA 0-100V
Manufacturer:
IXYS Corporation
Datasheet:
PLA134 Datasheet
History Price: $13.23
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA134 vs PLA194STR
Part No
PLA134
PLA194STR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
350 mA
0 V ~ 600 V
Load Current
PC Pin
130 mA
Termination Style
6-DIP (0.300", 7.62mm)
35 Ohms
Package / Case
6-DIP
Gull Wing
Supplier Device Package
0 V ~ 100 V
6-SMD (0.300", 7.62mm)