Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA140L
PLA140L
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 200MA 0-400V
Manufacturer:
IXYS Corporation
Datasheet:
PLA140L Datasheet
History Price: $5.18
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA140L vs PLA150S
Part No
PLA140L
PLA150S
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
200 mA
250 mA
Load Current
PC Pin
Gull Wing
Termination Style
6-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Package / Case
6-DIP
6-SMD
Supplier Device Package
0 V ~ 400 V
0 V ~ 250 V