PLA140L
PLA140L
Active
Description:  SSR RELAY SPST-NO 200MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   PLA140L Datasheet
History Price: $5.18
In Stock: 44000
PLA140L vs PLA160STR
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
2.4VDC
Voltage - Load
200 mA
50 mA
Load Current
PC Pin
Gull Wing
Termination Style
6-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Package / Case
6-DIP
6-SMD
Supplier Device Package
0 V ~ 400 V
0 V ~ 300 V