PLA143STR
PLA143STR
Active
Description:  SSR RELAY SPST-NO 100MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA143STR Datasheet
History Price: $2.20626
In Stock: 8800
PLA143STR vs PLA192E
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
100 mA
0 V ~ 600 V
Load Current
Gull Wing
150 mA
Termination Style
6-SMD (0.300", 7.62mm)
22 Ohms
Package / Case
6-SMD
PC Pin
Supplier Device Package
0 V ~ 600 V
6-DIP (0.300", 7.62mm)