Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA150S
PLA150S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 250MA 0-250V
Manufacturer:
IXYS Corporation
Datasheet:
PLA150S Datasheet
History Price: $4.75
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA150S vs PLA160S
Part No
PLA150S
PLA160S
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
2.4VDC
Voltage - Load
250 mA
50 mA
Load Current
Gull Wing
Gull Wing
Termination Style
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Package / Case
6-SMD
6-SMD
Supplier Device Package
0 V ~ 250 V
0 V ~ 300 V