PLA150STR
PLA150STR
Active
Description:  SSR RELAY SPST-NO 250MA 0-250V
Manufacturer:  IXYS Corporation
Datasheet:   PLA150STR Datasheet
History Price: $4.52
In Stock: 8000
PLA150STR vs PLA150S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
250 mA
250 mA
Load Current
Gull Wing
Gull Wing
Termination Style
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Package / Case
6-SMD
6-SMD
Supplier Device Package
0 V ~ 250 V
0 V ~ 250 V