Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA150STR
PLA150STR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 250MA 0-250V
Manufacturer:
IXYS Corporation
Datasheet:
PLA150STR Datasheet
History Price: $4.52
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA150STR vs PLA190
Part No
PLA150STR
PLA190
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
250 mA
0 V ~ 400 V
Load Current
Gull Wing
150 mA
Termination Style
6-SMD (0.300", 7.62mm)
22 Ohms
Package / Case
6-SMD
PC Pin
Supplier Device Package
0 V ~ 250 V
6-DIP (0.300", 7.62mm)