Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA160S
PLA160S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50MA 0-300V
Manufacturer:
IXYS Corporation
Datasheet:
PLA160S Datasheet
History Price: $4.68
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA160S vs PLA143STR
Part No
PLA160S
PLA143STR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
2.4VDC
1.2VDC
Voltage - Load
50 mA
100 mA
Load Current
Gull Wing
Gull Wing
Termination Style
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Package / Case
6-SMD
6-SMD
Supplier Device Package
0 V ~ 300 V
0 V ~ 600 V