PLA160S
PLA160S
Active
Description:  SSR RELAY SPST-NO 50MA 0-300V
Manufacturer:  IXYS Corporation
Datasheet:   PLA160S Datasheet
History Price: $4.68
In Stock: 40800
PLA160S vs PLA193ESTR
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
2.4VDC
1.2VDC
Voltage - Load
50 mA
0 V ~ 600 V
Load Current
Gull Wing
100 mA
Termination Style
6-SMD (0.300", 7.62mm)
50 Ohms
Package / Case
6-SMD
Gull Wing
Supplier Device Package
0 V ~ 300 V
6-SMD (0.300", 7.62mm)