☰
PLA160STR
PLA160STR
Active
Description:  SSR RELAY SPST-NO 50MA 0-300V
Manufacturer:  IXYS Corporation
Datasheet:   PLA160STR Datasheet
History Price: $4.46
In Stock: 15780
PLA160STR vs PLA170STR
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
2.4VDC
1.2VDC
Voltage - Load
50 mA
0 V ~ 800 V
Load Current
Gull Wing
100 mA
Termination Style
6-SMD (0.300", 7.62mm)
50 Ohms
Package / Case
6-SMD
Gull Wing
Supplier Device Package
0 V ~ 300 V
6-SMD (0.300", 7.62mm)