PLA171P
PLA171P
Active
Description:  SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:  IXYS Corporation
Datasheet:   PLA171P Datasheet
History Price: $3.97
In Stock: 22800
PLA171P vs PLA160S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
2.4VDC
Voltage - Load
0 V ~ 800 V
50 mA
Load Current
100 mA
Gull Wing
Termination Style
50 Ohms
6-SMD (0.300", 7.62mm)
Package / Case
Gull Wing
6-SMD
Supplier Device Package
8-SMD (0.300", 7.62mm), 6 Leads
0 V ~ 300 V