PLA190
PLA190
Active
Description:  SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   PLA190 Datasheet
History Price: $2.99928
In Stock: 38400
PLA190 vs PLA150STR
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
250 mA
Load Current
150 mA
Gull Wing
Termination Style
22 Ohms
6-SMD (0.300", 7.62mm)
Package / Case
PC Pin
6-SMD
Supplier Device Package
6-DIP (0.300", 7.62mm)
0 V ~ 250 V