PLA191
PLA191
Active
Description:  SSR RELAY SPST-NO 250MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   PLA191 Datasheet
History Price: $5.15
In Stock: 37600
PLA191 vs PLA160S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
2.4VDC
Voltage - Load
0 V ~ 400 V
50 mA
Load Current
250 mA
Gull Wing
Termination Style
8 Ohms
6-SMD (0.300", 7.62mm)
Package / Case
PC Pin
6-SMD
Supplier Device Package
6-DIP (0.300", 7.62mm)
0 V ~ 300 V