Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA192ESTR
PLA192ESTR
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
PLA192ESTR Datasheet
History Price: Obsolete
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA192ESTR vs PLA110L
Part No
PLA192ESTR
PLA110L
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
150 mA
Load Current
150 mA
PC Pin
Termination Style
22 Ohms
6-DIP (0.300", 7.62mm)
Package / Case
Gull Wing
6-DIP
Supplier Device Package
6-SMD (0.300", 7.62mm)
0 V ~ 400 V