PLA192ESTR
PLA192ESTR
Obsolete
Description:  SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA192ESTR Datasheet
History Price: Obsolete
In Stock: 36000
PLA192ESTR vs PLA194STR
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 600 V
Load Current
150 mA
130 mA
Termination Style
22 Ohms
35 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)