PLA192S
PLA192S
Active
Description:  SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA192S Datasheet
History Price: $3.79
In Stock: 2400
PLA192S vs PLA191STR
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 400 V
Load Current
150 mA
250 mA
Termination Style
22 Ohms
8 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)