PLA192STR
PLA192STR
Active
Description:  SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA192STR Datasheet
History Price: $3.6
In Stock: 18800
PLA192STR vs PLA160STR
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
2.4VDC
Voltage - Load
0 V ~ 600 V
50 mA
Load Current
150 mA
Gull Wing
Termination Style
22 Ohms
6-SMD (0.300", 7.62mm)
Package / Case
Gull Wing
6-SMD
Supplier Device Package
6-SMD (0.300", 7.62mm)
0 V ~ 300 V