PLA193ESTR
PLA193ESTR
Obsolete
Description:  SSR RELAY SPST-NO 100MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA193ESTR Datasheet
History Price: Obsolete
In Stock: 34400
PLA193ESTR vs PLA170
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 800 V
Load Current
100 mA
100 mA
Termination Style
50 Ohms
50 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)