Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA194STR
PLA194STR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 130MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
PLA194STR Datasheet
History Price: $1.9994
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PLA194STR vs PLA150S
Part No
PLA194STR
PLA150S
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
250 mA
Load Current
130 mA
Gull Wing
Termination Style
35 Ohms
6-SMD (0.300", 7.62mm)
Package / Case
Gull Wing
6-SMD
Supplier Device Package
6-SMD (0.300", 7.62mm)
0 V ~ 250 V