PLA194STR
PLA194STR
Active
Description:  SSR RELAY SPST-NO 130MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA194STR Datasheet
History Price: $1.9994
In Stock: 16400
PLA194STR vs PLA194S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 600 V
Load Current
130 mA
130 mA
Termination Style
35 Ohms
35 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)