☰
PM1204
PM1204
Active
Description:  SSR RELAY SPST-NO 500MA 0-400V
Manufacturer:  IXYS Corporation
Datasheet:   PM1204 Datasheet
History Price: $3.97488
In Stock: 41200
PM1204 vs PM1204STR
Part No
Series
PM
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Through Hole
-
Circuit
SPST-NO (1 Form A)
-
Output Type
AC, Zero Cross
-
Voltage - Input
1.2VDC
-
Voltage - Load
0 V ~ 400 V
-
Load Current
500 mA
-
Termination Style
-
-
Package / Case
PC Pin
-
Supplier Device Package
6-DIP (0.300", 7.62mm)
-