Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PM1204
PM1204
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 500MA 0-400V
Manufacturer:
IXYS Corporation
Datasheet:
PM1204 Datasheet
History Price: $3.97488
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM1204 vs PM1206C
Part No
PM1204
PM1206C
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PM
PM
Packaging
Tube
Tube
Status
Active
Discontinued
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPDT (1 Form C)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 600 V
Load Current
500 mA
500 mA
Termination Style
-
-
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)