☰
PM1205STR
PM1205STR
Active
Description:  SSR RELAY SPST-NO 500MA 0-500V
Manufacturer:  IXYS Corporation
Datasheet:   PM1205STR Datasheet
History Price: $3.49739
In Stock: 6800
PM1205STR vs PM1204STR
Series
PM
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
-
Circuit
SPST-NO (1 Form A)
-
Output Type
AC, Zero Cross
-
Voltage - Input
1.2VDC
-
Voltage - Load
0 V ~ 500 V
-
Load Current
500 mA
-
Termination Style
-
-
Package / Case
Gull Wing
-
Supplier Device Package
6-SMD (0.300", 7.62mm)
-