☰
PM1205STR
PM1205STR
Active
Description:  SSR RELAY SPST-NO 500MA 0-500V
Manufacturer:  IXYS Corporation
Datasheet:   PM1205STR Datasheet
History Price: $3.49739
In Stock: 6800
PM1205STR vs PM1206C
Part No
Series
PM
PM
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPDT (1 Form C)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 500 V
0 V ~ 600 V
Load Current
500 mA
500 mA
Termination Style
-
-
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)