Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom PM6760A30PH
PM6760A30PH
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 30A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
PM6760A30PH Datasheet
History Price: $196.941
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM6760A30PH vs PM6760A75RPH
Part No
PM6760A30PH
PM6760A75RPH
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PM67
PM67
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC/DC
90 ~ 280VAC/DC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
30 A
75 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module