PM6760A55RP
PM6760A55RP
Active
Description:  SSR RELAY 3PST-NO 55A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   PM6760A55RP Datasheet
History Price: $203.241
In Stock: 7600
PM6760A55RP vs PM6760D30P
Series
PM67
PM67
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 280VAC/DC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
55 A
30 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module