PM6760A60PH
PM6760A60PH
Active
Description:  SSR RELAY 3PST-NO 60A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   PM6760A60PH Datasheet
History Price: $263.32
In Stock: 6800
PM6760A60PH vs PM6760D50P
Series
PM67
PM67
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC/DC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
60 A
50 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module