PM6760D50RPH
PM6760D50RPH
Active
Description:  SSR RELAY 3PST-NO 50A 48-600V
Manufacturer:  Sensata Crydom
History Price: $254.99
In Stock: 2000
PM6760D50RPH vs PM6760A55P
Series
PM67
PM67
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC/DC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
50 A
55 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module