PM6760D60P
PM6760D60P
Active
Description:  SSR RELAY 3PST-NO 60A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   PM6760D60P Datasheet
History Price: $257.901
In Stock: 34000
PM6760D60P vs PM6760A30RP
Series
PM67
PM67
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC/DC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
60 A
30 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module