☰
PRMAPD-5X
PRMAPD-5X
Active
Description:  RELAY GENERAL PURPOSE DPDT 1A 5V
Manufacturer:  TE Connectivity
Datasheet:   PRMAPD-5X Datasheet
History Price: $83.70871
In Stock: 3440
PRMAPD-5X vs PRMAP-5X
Series
PRMAPD
PRMAP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
1:00:00
Switching Voltage
115VAC, 28VDC - Max
115VAC, 28VDC - Max
Coil Current
100 mA
100 mA
Coil Type
Non Latching
Non Latching
Features
Diode
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
2.7 VDC
2.7 VDC
Must Release Voltage
0.22 VDC
0.22 VDC
Operate Time
2 ms
2 ms
Release Time
4 ms
1.5 ms
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver Palladium (AgPd), Gold (Au)