PS710A-1A
PS710A-1A
Obsolete
Description:  SSR RELAY SPST-NO 1.8A 0-60V
Manufacturer:  CEL
Datasheet:   PS710A-1A Datasheet
History Price: Obsolete
In Stock: 4400
PS710A-1A vs PS7341C-1A-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
1.8 A
120 mA
Termination Style
PC Pin
35 Ohms
Package / Case
6-DIP (0.300", 7.62mm)
PC Pin
Supplier Device Package
6-DIP
6-DIP (0.300", 7.62mm)