PS710A-1A
PS710A-1A
Obsolete
Description:  SSR RELAY SPST-NO 1.8A 0-60V
Manufacturer:  CEL
Datasheet:   PS710A-1A Datasheet
History Price: Obsolete
In Stock: 4400
PS710A-1A vs PS7801E-1A-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.1VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 40 V
Load Current
1.8 A
150 mA
Termination Style
PC Pin
2.5 Ohms
Package / Case
6-DIP (0.300", 7.62mm)
SMD (SMT) Tab
Supplier Device Package
6-DIP
4-SMD (0.165", 4.20mm)