PS7113L-1A-E4-A
PS7113L-1A-E4-A
Obsolete
Description:  SSR RELAY SPST-NO 350MA 0-100V
Manufacturer:  CEL
History Price: Obsolete
In Stock: 34000
PS7113L-1A-E4-A vs PS7802-1A-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.1VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 40 V
Load Current
350 mA
250 mA
Termination Style
2.5 Ohms
1.6 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
6-SMD (0.300", 7.62mm)
4-SMD (0.165", 4.20mm)