PS7360-1A-A
PS7360-1A-A
Obsolete
Description:  SSR RELAY SPST-NO 90MA 0-600V
Manufacturer:  CEL
Datasheet:   PS7360-1A-A Datasheet
History Price: Obsolete
In Stock: 11200
PS7360-1A-A vs PS7342-1A-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 400 V
Load Current
90 mA
200 mA
Termination Style
50 Ohms
10 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)