PS7431-1A-A
PS7431-1A-A
Obsolete
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  CEL
Datasheet:   PS7431-1A-A Datasheet
History Price: Obsolete
In Stock: 9600
PS7431-1A-A vs PS7341L-1A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
120 mA
150 mA
Termination Style
33 Ohms
30 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
6-SMD (0.300", 7.62mm)