PS7801C-1A-A
PS7801C-1A-A
Obsolete
Description:  SSR RELAY SPST-NO 80MA 0-30V
Manufacturer:  CEL
History Price: $6.13
In Stock: 25200
PS7801C-1A-A vs PS7342-1A-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.1VDC
1.2VDC
Voltage - Load
0 V ~ 30 V
0 V ~ 400 V
Load Current
80 mA
200 mA
Termination Style
17 Ohms
10 Ohms
Package / Case
SMD (SMT) Tab
PC Pin
Supplier Device Package
4-SMD (0.165", 4.20mm)
6-DIP (0.300", 7.62mm)