Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ CEL PS7801C-1A-A
PS7801C-1A-A
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 80MA 0-30V
Manufacturer:
CEL
Datasheet:
PS7801C-1A-A Datasheet
History Price: $6.13
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PS7801C-1A-A vs PS7360-1A-A
Part No
PS7801C-1A-A
PS7360-1A-A
Category
Solid State Relays
Solid State Relays
Manufacturer
CEL
CEL
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.1VDC
1.2VDC
Voltage - Load
0 V ~ 30 V
0 V ~ 600 V
Load Current
80 mA
90 mA
Termination Style
17 Ohms
50 Ohms
Package / Case
SMD (SMT) Tab
PC Pin
Supplier Device Package
4-SMD (0.165", 4.20mm)
6-DIP (0.300", 7.62mm)