PT22A024B
PT22A024B
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT22A024B Datasheet
History Price: $6.88
In Stock: 38400
PT22A024B vs PT281730
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk,Bulk
Tube
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
230VAC
Features
440VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
18 VDC
184 VAC
Operating Temperature
2.4 VDC
69 VAC
Contact Material
20 ms
15 ms
Relay Type
20 ms
10 ms
Operate Time
-45℃ ~ 70℃
-40℃ ~ 70℃